Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.70
|
3,882
in stock
|
Buy Now | |
element14
from US$1.80
|
3,882
in stock
|
Buy Now | |
Schukat Electronic
from US$1.54
|
1,480
in stock
|
Buy Now | |
Chip One Stop
from US$1.58
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
14
in stock
|
Buy Now | |
RS
from US$1.67
|
-
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now |
DC Collector Current | 60A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 187W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
IGBT, SINGLE, 600V, 60A, TO-263 | element14 |
600V 60A 187W D²Pak | Schukat Electronic |
Igbt, 600V, 60A, 175Deg C, 187W | Newark Electronics |
Infineon INDUSTRY 14 IGB30N60H3ATMA1 | RS |
Trans IGBT Chip N-CH 600V 60A 3-Pin(2+Tab) TO-263 | Avnet America |
Where can I find additional details, specifications and documents for a IGB30N60H3ATMA1?
Additional datasheets, footprints and schematics for IGB30N60H3ATMA1 are listed on our Part Details page. You can also find images and similar parts to IGB30N60H3ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGB30N60H3ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGB30N60H3ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGB30N60H3ATMA1 fall under?
The IGB30N60H3ATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGB30N60H3ATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGB30N60H3ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGB30N60H3ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGB30N60H3ATMA1 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Chip One Stop and Newark Electronics have stock available or on a lead time for IGB30N60H3ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGB30N60H3ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IGB30N60H3ATMA1?
You can fill out our help required form which you can use to request a quote for IGB30N60H3ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.