Status: | Unknown |
---|---|
Series: | TRENCHSTOP Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.91
|
1,163
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
1,287
in stock
|
Buy Now | |
element14
from US$0.88
|
1,163
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
943
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.93
|
-
|
Buy Now | |
Schukat Electronic
from US$0.89
|
-
|
Buy Now |
DC Collector Current | 40A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 1.95V |
Power Dissipation Pd | 170W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | TRENCHSTOP Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Igbt, 600V, 40A, 175Deg C, 170W | Newark Electronics |
IGBT, SINGLE, 600V, 40A, TO-263 | element14 |
600 V, 20 A IGBT3 in TO263 D2Pak package | Future Electronics |
Trans IGBT Chip N-CH 600V 40A 3-Pin(2+Tab) TO-263 | Avnet America |
600V 40A 170W D²Pak | Schukat Electronic |
Where can I find additional details, specifications and documents for a IGB20N60H3ATMA1?
Additional datasheets, footprints and schematics for IGB20N60H3ATMA1 are listed on our Part Details page. You can also find images and similar parts to IGB20N60H3ATMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IGB20N60H3ATMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IGB20N60H3ATMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IGB20N60H3ATMA1 fall under?
The IGB20N60H3ATMA1 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to IGB20N60H3ATMA1 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IGB20N60H3ATMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IGB20N60H3ATMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IGB20N60H3ATMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for IGB20N60H3ATMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IGB20N60H3ATMA1 often in real-time on the comparison pages.
What if I can't find stock of IGB20N60H3ATMA1?
You can fill out our help required form which you can use to request a quote for IGB20N60H3ATMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.