Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 45V |
No. of Outputs | 1 Output |
Duty Cycle (%) | 99% |
Controller IC Case Style | SSOP |
No. of Pins | 14Pins |
Switching Frequency | 700kHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
DC/DC CTRL, SYNC BUCK, 700KHZ, SSOP-14 | element14 |
Dc/Dc Ctrl, Sync Buck, 700Khz, Ssop-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a IFX81481ELVXUMA1?
Additional datasheets, footprints and schematics for IFX81481ELVXUMA1 are listed on our Part Details page. You can also find images and similar parts to IFX81481ELVXUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFX81481ELVXUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFX81481ELVXUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFX81481ELVXUMA1 fall under?
The IFX81481ELVXUMA1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to IFX81481ELVXUMA1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFX81481ELVXUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IFX81481ELVXUMA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IFX81481ELVXUMA1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for IFX81481ELVXUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFX81481ELVXUMA1 often in real-time on the comparison pages.
What if I can't find stock of IFX81481ELVXUMA1?
You can fill out our help required form which you can use to request a quote for IFX81481ELVXUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.