Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.72
|
2,625
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.91
|
6,092
in stock
|
Buy Now |
![]() |
element14
from US$2.19
|
5,381
in stock
|
Buy Now |
![]() |
Farnell
from US$2.21
|
5,381
in stock
|
Buy Now |
![]() |
TME
from US$2.10
|
564
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$1.67
|
545
in stock
|
Buy Now |
![]() |
Rochester Electronics
from US$1.43
|
2
in stock
|
Buy Now |
![]() |
Rutronik
from US$2.40
|
-
|
Buy Now |
![]() |
Future Electronics
from US$1.46
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.89
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.92
|
-
|
Buy Now |
Buy Now |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 1Outputs |
Driver Case Style | TO-263 |
No. of Pins | 7Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 40V |
RoHS Compliant | Yes |
Dc Motor Driver, Half Bridge, To-263-7 | Newark Electronics |
MTR DRIV, HALF-BRIDGE, BRUSH DC, TO263-7 | element14 |
Infineon IFX007TAUMA1 | RS |
IC: driver | TME |
HaBr 50A 40V TO263-7-1 SMD | Rutronik |
IFX007T Series 40 V 55 A SMT Half Bridge Integrated Driver - PG-TO263-7-1 | Future Electronics |
Motor Driver, DC, Half Bridge, 1 Output, 8 to 40V Supply, -40 to 150 ?C, TO-263-7 | Avnet America |
Where can I find additional details, specifications and documents for a IFX007TAUMA1?
Additional datasheets, footprints and schematics for IFX007TAUMA1 are listed on our Part Details page. You can also find images and similar parts to IFX007TAUMA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFX007TAUMA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFX007TAUMA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFX007TAUMA1 fall under?
The IFX007TAUMA1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers > Motor Drivers / Controllers.
Can I view similar or alternative parts?
You can view similar parts to IFX007TAUMA1 when available in the Motor Drivers / Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFX007TAUMA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IFX007TAUMA1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IFX007TAUMA1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TME have stock available or on a lead time for IFX007TAUMA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFX007TAUMA1 often in real-time on the comparison pages.
What if I can't find stock of IFX007TAUMA1?
You can fill out our help required form which you can use to request a quote for IFX007TAUMA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.