IFF2400P17LE4BPSA1 Part Information

Details for IFF2400P17LE4BPSA1 by Infineon Technologies

Electronic & Electrical Components>Semiconductors - Modules>Intelligent Power Modules

Part Downloads

Part Specifications

Motor Type Half Bridge
No. of Outputs 4Outputs
Output Current 1.5kA
Output Voltage 1.7kV
Driver Case Style Module
No. of Pins 12Pins
Supply Voltage Min 19.2V
Supply Voltage Max 28.3V
Operating Temperature Min -40°C
Operating Temperature Max 150°C
Product Range MIPAQ Pro Series
Automotive Qualification Standard -
MSL -
SVHC No SVHC (27-Jun-2018)
Current Rating (Ic / Id) 1.5kA
IPM Case Style Module
IPM Power Device IGBT
Isolation Voltage 3.4kV
Voltage Rating (Vces / Vdss) 1.7kV
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IFF2400P17LE4BPSA1?

Additional datasheets, footprints and schematics for IFF2400P17LE4BPSA1 are listed in our Part Details tab. You can also find the IFF2400P17LE4BPSA1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IFF2400P17LE4BPSA1 in the Pricing & Inventory tab next to part details. You can view IFF2400P17LE4BPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IFF2400P17LE4BPSA1 fall under?

The IFF2400P17LE4BPSA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.

Can I view similar or alternative parts?

You can view similar parts to IFF2400P17LE4BPSA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IFF2400P17LE4BPSA1 you can contact the distributor directly for product support, shipping queries etc.

Is the IFF2400P17LE4BPSA1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for IFF2400P17LE4BPSA1 have stock available?

There is no stock from authorised distributors for IFF2400P17LE4BPSA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IFF2400P17LE4BPSA1 often in real-time on the comparison pages.

What if I can't find stock of IFF2400P17LE4BPSA1?

You can fill out our help required form which you can use to request a quote for IFF2400P17LE4BPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for IFF2400P17LE4BPSA1

Loading...
Loading Results for IFF2400P17LE4BPSA1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us