Status: | Unknown |
---|---|
Series: | MIPAQ Pro Series |
RoHS: | Unknown |
Prices starting from US$1,283.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,283.59
|
No stock
|
Buy Now |
Motor Type | Half Bridge |
---|---|
No. of Outputs | 3Outputs |
Output Current | 650A |
Output Voltage | 1.7kV |
Driver Case Style | Module |
No. of Pins | 12Pins |
Supply Voltage Min | 19.2V |
Supply Voltage Max | 28.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | MIPAQ Pro Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Current Rating (Ic / Id) | 650A |
IPM Case Style | Module |
IPM Power Device | IGBT |
Isolation Voltage | 3.4kV |
Voltage Rating (Vces / Vdss) | 1.7kV |
IPM MODULE, IGBT, 1.7KV, 650A, AIR COOL | Farnell |
Where can I find additional details, specifications and documents for a IFF2400P17AE4BPSA1?
Additional datasheets, footprints and schematics for IFF2400P17AE4BPSA1 are listed on our Part Details page. You can also find images and similar parts to IFF2400P17AE4BPSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IFF2400P17AE4BPSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IFF2400P17AE4BPSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IFF2400P17AE4BPSA1 fall under?
The IFF2400P17AE4BPSA1 is listed under Electronic & Electrical Components > Semiconductors - Modules > Intelligent Power Modules.
Can I view similar or alternative parts?
You can view similar parts to IFF2400P17AE4BPSA1 when available in the Intelligent Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IFF2400P17AE4BPSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IFF2400P17AE4BPSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IFF2400P17AE4BPSA1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IFF2400P17AE4BPSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IFF2400P17AE4BPSA1 often in real-time on the comparison pages.
What if I can't find stock of IFF2400P17AE4BPSA1?
You can fill out our help required form which you can use to request a quote for IFF2400P17AE4BPSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.