IEEE488 DELUXE 1 Part Information

Details for IEEE488 DELUXE 1 by Meilhaus Electronic GmbH

Cable, Wire & Cable Assemblies > Cable Assemblies > Computer Cables

Part Downloads

Part Specifications

Connector Type A IEEE 488 (GPIB)
Connector Type B IEEE 488 (GPIB)
Cable Length - Imperial 3.2ft
Cable Length - Metric 1m
Jacket Colour Grey
Product Range -
SVHC No SVHC (15-Jan-2019)
Cable Assembly Type IEEE-488 GPIB
Cable Length 1m
Computer Connector A IEEE 488 (GPIB)
Computer Connector B IEEE 488 (GPIB)
Lead Length 1m
RoHS Compliant

Alternative Part Descriptions

  • CABLE, GPIB, IF, DELUXE, ANGLED, 1M; Connector Type A:IEEE 488 (GPIB); Connector Type B:IEEE 488 (GPIB); Cable Length - Imperial:3.2ft; Cable Length - Metric:1m; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cable RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a IEEE488 DELUXE 1?

Additional datasheets, footprints and schematics for IEEE488 DELUXE 1 are listed in our Part Details tab. You can also find the IEEE488 DELUXE 1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IEEE488 DELUXE 1 in the Pricing & Inventory tab next to part details. You can view IEEE488 DELUXE 1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IEEE488 DELUXE 1 fall under?

The IEEE488 DELUXE 1 is listed under Cable Leads & Connectors > Leads > Computer Leads.

Can I view similar or alternative parts?

You can view similar parts to IEEE488 DELUXE 1 when available in the Computer Leads range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IEEE488 DELUXE 1 you can contact the distributor directly for product support, shipping queries etc.

Is the IEEE488 DELUXE 1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for IEEE488 DELUXE 1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for IEEE488 DELUXE 1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IEEE488 DELUXE 1 often in real-time on the comparison pages.

What if I can't find stock of IEEE488 DELUXE 1?

You can fill out our help required form which you can use to request a quote for IEEE488 DELUXE 1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for IEEE488 DELUXE 1

Loading...
Loading Results for IEEE488 DELUXE 1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us