Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,901.86
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,901.86
|
No stock
|
Buy Now |
No. of Ports | 16Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Fast Ethernet |
Ethernet Switch Mounting | Wall |
Port Types | M12 D-Coded x 16 |
Network Speeds | 10Mbps, 100Mbps |
Enet Switch, Indus, M12 D-Codedx16, Wall | Newark Electronics |
Where can I find additional details, specifications and documents for a IE2000-16T67-B?
Additional datasheets, footprints and schematics for IE2000-16T67-B are listed on our Part Details page. You can also find images and similar parts to IE2000-16T67-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IE2000-16T67-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IE2000-16T67-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IE2000-16T67-B fall under?
The IE2000-16T67-B is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to IE2000-16T67-B when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IE2000-16T67-B you can contact the distributor directly for product support, shipping queries etc.
Is the IE2000-16T67-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IE2000-16T67-B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IE2000-16T67-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IE2000-16T67-B often in real-time on the comparison pages.
What if I can't find stock of IE2000-16T67-B?
You can fill out our help required form which you can use to request a quote for IE2000-16T67-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.