Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,484.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,484.82
|
No stock
|
Buy Now |
No. of Ports | 20Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 16, SFP x 2, RJ45/SFP x 2 |
Enet Sw, Indus, Rj45X16/Sfpx2/Rj45/Sfpx2 | Newark Electronics |
Where can I find additional details, specifications and documents for a IE-2000-16TC-L?
Additional datasheets, footprints and schematics for IE-2000-16TC-L are listed on our Part Details page. You can also find images and similar parts to IE-2000-16TC-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IE-2000-16TC-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IE-2000-16TC-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IE-2000-16TC-L fall under?
The IE-2000-16TC-L is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to IE-2000-16TC-L when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IE-2000-16TC-L you can contact the distributor directly for product support, shipping queries etc.
Is the IE-2000-16TC-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IE-2000-16TC-L have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for IE-2000-16TC-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IE-2000-16TC-L often in real-time on the comparison pages.
What if I can't find stock of IE-2000-16TC-L?
You can fill out our help required form which you can use to request a quote for IE-2000-16TC-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.