Status: | Unknown |
---|---|
Series: | IDSS Series |
RoHS: | Unknown |
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | IDC Receptacle |
No. of Positions | 18Ways |
Cable Length - Imperial | 3" |
Cable Length - Metric | 76.2mm |
Connector Pitch | 2.54mm |
Cable Pitch | 1.27mm |
Product Range | IDSS Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assy, Idc Rcpt-Idc Rcpt, 18Pos, 3" | Newark Electronics |
Ribbon Cable, IDC Receptacle to IDC Receptacle, 18 Ways, 3 ", 76.2 mm, 2.54 mm, IDSS | Avnet America |
Ribbon Cables / IDC Cables Slim Body Single-Row IDC Socket Assemblies, 0.100 Pitch | Sager |
CABLE ASSY, 18POS, IDC RCPT-RCPT, 76.2MM | Farnell |
Where can I find additional details, specifications and documents for a IDSS-18-D-03.00-G?
Additional datasheets, footprints and schematics for IDSS-18-D-03.00-G are listed on our Part Details page. You can also find images and similar parts to IDSS-18-D-03.00-G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDSS-18-D-03.00-G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDSS-18-D-03.00-G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDSS-18-D-03.00-G fall under?
The IDSS-18-D-03.00-G is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to IDSS-18-D-03.00-G when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDSS-18-D-03.00-G you can contact the distributor directly for product support, shipping queries etc.
Is the IDSS-18-D-03.00-G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDSS-18-D-03.00-G have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for IDSS-18-D-03.00-G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDSS-18-D-03.00-G often in real-time on the comparison pages.
What if I can't find stock of IDSS-18-D-03.00-G?
You can fill out our help required form which you can use to request a quote for IDSS-18-D-03.00-G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.