Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 10Positions |
Cable Length - Imperial | 12.5" |
Cable Length - Metric | 318mm |
Connector Pitch | 2.54mm |
RoHS Compliant | Yes |
Cable Assembly, Idc, Ribbon, 10 Position, 12.5" | Newark Electronics |
Ribbon Cable, IDC Receptacle to Free End, 10 Positions, 12.5 ", 318 mm, 2.54 mm | Avnet America |
Ribbon Cables / IDC Cables Slim Body Single-Row IDC Socket Assemblies, 0.100 Pitch | Sager |
Where can I find additional details, specifications and documents for a IDSS-10-S-12.50-ST8?
Additional datasheets, footprints and schematics for IDSS-10-S-12.50-ST8 are listed on our Part Details page. You can also find images and similar parts to IDSS-10-S-12.50-ST8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDSS-10-S-12.50-ST8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDSS-10-S-12.50-ST8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDSS-10-S-12.50-ST8 fall under?
The IDSS-10-S-12.50-ST8 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Ribbon / Flat Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to IDSS-10-S-12.50-ST8 when available in the Ribbon / Flat Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDSS-10-S-12.50-ST8 you can contact the distributor directly for product support, shipping queries etc.
Is the IDSS-10-S-12.50-ST8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for IDSS-10-S-12.50-ST8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for IDSS-10-S-12.50-ST8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDSS-10-S-12.50-ST8 often in real-time on the comparison pages.
What if I can't find stock of IDSS-10-S-12.50-ST8?
You can fill out our help required form which you can use to request a quote for IDSS-10-S-12.50-ST8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.