Status: | Unknown |
---|---|
Series: | IDSD Series |
RoHS: | Unknown |
Connector Type A | IDC Receptacle |
---|---|
Connector Type B | Free End |
No. of Positions | 10Ways |
Cable Length - Imperial | 10" |
Cable Length - Metric | 254mm |
Connector Pitch | 2.54mm |
Cable Pitch | 1.27mm |
Product Range | IDSD Series |
SVHC | No SVHC (15-Jan-2018) |
Cable Assy, Idc Rcpt-Free End, 10P, 10" | Newark Electronics |
Ribbon Cable, IDC Receptacle to Free End, 10 Ways, 10 ", 254 mm, 2.54 mm, IDSD | Avnet America |
Ribbon Cables / IDC Cables Slim Body Double-Row IDC Socket Assemblies, 0.100 Pitch | Sager |
CABLE ASSY, 10P IDC RCPT-FREE END, 254MM | Farnell |
Where can I find additional details, specifications and documents for a IDSD-05-S-10.00-ST4?
Additional datasheets, footprints and schematics for IDSD-05-S-10.00-ST4 are listed on our Part Details page. You can also find images and similar parts to IDSD-05-S-10.00-ST4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDSD-05-S-10.00-ST4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDSD-05-S-10.00-ST4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDSD-05-S-10.00-ST4 fall under?
The IDSD-05-S-10.00-ST4 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to IDSD-05-S-10.00-ST4 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDSD-05-S-10.00-ST4 you can contact the distributor directly for product support, shipping queries etc.
Is the IDSD-05-S-10.00-ST4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDSD-05-S-10.00-ST4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for IDSD-05-S-10.00-ST4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDSD-05-S-10.00-ST4 often in real-time on the comparison pages.
What if I can't find stock of IDSD-05-S-10.00-ST4?
You can fill out our help required form which you can use to request a quote for IDSD-05-S-10.00-ST4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.