Status: | Unknown |
---|---|
Series: | ARCA Series |
RoHS: | Unknown |
Prices starting from US$71.77
Accessory Type | Inner Door Set |
---|---|
For Use With | Fibox ARCA 403015 & ARCA 403021 Enclosures |
Enclosure Material | Steel |
Body Colour | - |
External Height | - |
External Width | - |
Product Range | ARCA Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IDS ARCA 4030?
Additional datasheets, footprints and schematics for IDS ARCA 4030 are listed on our Part Details page. You can also find images and similar parts to IDS ARCA 4030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDS ARCA 4030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDS ARCA 4030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDS ARCA 4030 fall under?
The IDS ARCA 4030 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to IDS ARCA 4030 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDS ARCA 4030 you can contact the distributor directly for product support, shipping queries etc.
Is the IDS ARCA 4030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDS ARCA 4030 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for IDS ARCA 4030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDS ARCA 4030 often in real-time on the comparison pages.
What if I can't find stock of IDS ARCA 4030?
You can fill out our help required form which you can use to request a quote for IDS ARCA 4030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.