Status: | Unknown |
---|---|
Series: | ARCA Series |
RoHS: | Unknown |
Accessory Type | Inner Door Set |
---|---|
For Use With | Fibox ARCA 302015 Enclosure |
Enclosure Material | Steel |
Body Colour | - |
External Height | - |
External Width | - |
Product Range | ARCA Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a IDS ARCA 3020?
Additional datasheets, footprints and schematics for IDS ARCA 3020 are listed on our Part Details page. You can also find images and similar parts to IDS ARCA 3020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDS ARCA 3020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDS ARCA 3020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDS ARCA 3020 fall under?
The IDS ARCA 3020 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to IDS ARCA 3020 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDS ARCA 3020 you can contact the distributor directly for product support, shipping queries etc.
Is the IDS ARCA 3020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDS ARCA 3020 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for IDS ARCA 3020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDS ARCA 3020 often in real-time on the comparison pages.
What if I can't find stock of IDS ARCA 3020?
You can fill out our help required form which you can use to request a quote for IDS ARCA 3020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.