| Status: | Unknown |
|---|---|
| Series: | Rapid 1 Series |
| RoHS: | Unknown |
Prices starting from US$0.57
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.83
|
145
in stock
|
Buy Now |
|
Rochester Electronics
from US$0.57
|
10,510
in stock
|
Buy Now |
|
Chip One Stop
from US$0.84
|
464
in stock
|
Buy Now |
|
Future Electronics
from US$0.84
|
380
in stock
|
Buy Now |
|
TME
from US$1.15
|
97
in stock
|
Buy Now |
|
Rutronik
from US$0.88
|
-
|
Buy Now |
|
Newark Electronics
from US$0.90
|
-
|
Buy Now |
|
Avnet America
from US$0.59
|
-
|
Buy Now |
| Buy Now |
| Repetitive Reverse Voltage Vrrm Max | 650V |
|---|---|
| Forward Current If(AV) | 60A |
| Diode Configuration | Single |
| Forward Voltage VF Max | 1.7V |
| Reverse Recovery Time trr Max | 64ns |
| Forward Surge Current Ifsm Max | 180A |
| Operating Temperature Max | 175°C |
| Diode Case Style | TO-220 |
| No. of Pins | 2 Pin, 2Pins |
| Product Range | Rapid 1 Series |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| IDP30E65D1 Series 650 V 60 A Through Hole Emitter Controlled Diode - TO-220-2 | Future Electronics |
| Emitter Controlled Diode 650V 30A TO-220 | RS |
| Diode: rectifying | TME |
| Switch Diode 650V 30A PG-TO220-2-1 | Rutronik |
| Rectifier, 650V, 60A, To-220 | Newark Electronics |
| Diode Switching 650V 60A 2-Pin TO-220 Tube | Avnet America |
Where can I find additional details, specifications and documents for a IDP30E65D1XKSA1?
Additional datasheets, footprints and schematics for IDP30E65D1XKSA1 are listed on our Part Details page. You can also find images and similar parts to IDP30E65D1XKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDP30E65D1XKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDP30E65D1XKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDP30E65D1XKSA1 fall under?
The IDP30E65D1XKSA1 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to IDP30E65D1XKSA1 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDP30E65D1XKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IDP30E65D1XKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDP30E65D1XKSA1 have stock available?
Authorised distributors including Rochester Electronics, Chip One Stop, Future Electronics, RS and TME have stock available or on a lead time for IDP30E65D1XKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDP30E65D1XKSA1 often in real-time on the comparison pages.
What if I can't find stock of IDP30E65D1XKSA1?
You can fill out our help required form which you can use to request a quote for IDP30E65D1XKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.