Status: | Unknown |
---|---|
Series: | thinQ 3G 600V Series |
RoHS: | Unknown |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.70
|
No stock
|
Buy Now |
Product Range | thinQ 3G 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 12A |
Total Capacitive Charge Qc | 19nC |
Diode Case Style | TO-220 |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Diode Type | Schottky |
Forward Current If(AV) | 12A |
Forward Surge Current Ifsm Max | 59A |
Forward Voltage VF Max | 2.1V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Semiconductor Technology | SiC |
Where can I find additional details, specifications and documents for a IDH12SG60CXKSA1?
Additional datasheets, footprints and schematics for IDH12SG60CXKSA1 are listed on our Part Details page. You can also find images and similar parts to IDH12SG60CXKSA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDH12SG60CXKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDH12SG60CXKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDH12SG60CXKSA1 fall under?
The IDH12SG60CXKSA1 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to IDH12SG60CXKSA1 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDH12SG60CXKSA1 you can contact the distributor directly for product support, shipping queries etc.
Is the IDH12SG60CXKSA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDH12SG60CXKSA1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for IDH12SG60CXKSA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDH12SG60CXKSA1 often in real-time on the comparison pages.
What if I can't find stock of IDH12SG60CXKSA1?
You can fill out our help required form which you can use to request a quote for IDH12SG60CXKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.