IDH05S120AKSA1 Diodes by Infineon Technologies

DIODE SCHOTTKY 1200V 5A TO220-2

Status: Unknown
Series: thinQ 2G 1200V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Range thinQ 2G 1200V Series
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 1.2kV
Continuous Forward Current If 5A
Total Capacitive Charge Qc 18nC
Diode Case Style TO-220
No. of Pins 2 Pin, 2Pins
Junction Temperature Tj Max 175°C
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
Diode Type Schottky
Forward Current If(AV) 5A
Forward Surge Current Ifsm Max 29A
Forward Voltage VF Max 1.8V
Operating Temperature Max 175°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +175°C
Semiconductor Technology SiC


Frequently Asked Questions

Where can I find additional details, specifications and documents for a IDH05S120AKSA1?

Additional datasheets, footprints and schematics for IDH05S120AKSA1 are listed on our Part Details page. You can also find images and similar parts to IDH05S120AKSA1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for IDH05S120AKSA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDH05S120AKSA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does IDH05S120AKSA1 fall under?

The IDH05S120AKSA1 is listed under Semiconductors - Discretes > Diodes > Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to IDH05S120AKSA1 when available in the Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the IDH05S120AKSA1 you can contact the distributor directly for product support, shipping queries etc.

Is the IDH05S120AKSA1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for IDH05S120AKSA1 have stock available?

There is no stock from authorised distributors for IDH05S120AKSA1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for IDH05S120AKSA1 often in real-time on the comparison pages.

What if I can't find stock of IDH05S120AKSA1?

You can fill out our help required form which you can use to request a quote for IDH05S120AKSA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay