Status: | Unknown |
---|---|
Series: | thinQ 3G 600V Series |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
675
in stock
|
Buy Now | |
Newark Electronics
from US$1.33
|
16,884
in stock
|
Buy Now | |
element14
from US$1.37
|
16,884
in stock
|
Buy Now | |
Farnell
from US$1.14
|
16,884
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
4,820
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Schukat Electronic
from US$1.03
|
-
|
Buy Now |
Product Range | thinQ 3G 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 4A |
Total Capacitive Charge Qc | 4.5nC |
Diode Case Style | TO-252 |
No. of Pins | 3 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Sic Schottky Diode, Single, 4A, To-252 | Newark Electronics |
SIC SCHOTTKY DIODE, SINGLE, 4A, TO-252 | element14 |
Infineon IDD04SG60CXTMA2 | RS |
Diode SiC (Silicon Carbide) Schottky 600 V 4A Surface Mount PG-TO252-3 | Future Electronics |
Diode SiC Schottky 600V 4A 3-Pin TO-252 T/R | Avnet America |
SMD SiC-Schottky 600V 4A TO252 | Schukat Electronic |
Where can I find additional details, specifications and documents for a IDD04SG60CXTMA2?
Additional datasheets, footprints and schematics for IDD04SG60CXTMA2 are listed on our Part Details page. You can also find images and similar parts to IDD04SG60CXTMA2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for IDD04SG60CXTMA2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view IDD04SG60CXTMA2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does IDD04SG60CXTMA2 fall under?
The IDD04SG60CXTMA2 is listed under Infineon Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to IDD04SG60CXTMA2 when available in the Infineon Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the IDD04SG60CXTMA2 you can contact the distributor directly for product support, shipping queries etc.
Is the IDD04SG60CXTMA2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for IDD04SG60CXTMA2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for IDD04SG60CXTMA2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for IDD04SG60CXTMA2 often in real-time on the comparison pages.
What if I can't find stock of IDD04SG60CXTMA2?
You can fill out our help required form which you can use to request a quote for IDD04SG60CXTMA2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.