Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Test Probe Functions | Temperature |
---|---|
For Use With | Opto 22 ICTD Analog Input Modules |
Accuracy | ± 0.5°C |
Accuracy % | 0.5°C |
Temperature Max | 100°C |
Temperature Min | -40°C |
RoHS Compliant | Yes |
Accessory, G4 Module, Temperature ProbeFor AD4/G4AD4 | Opto 22 ICTD | RS Americas |
Test Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a ICTD?
Additional datasheets, footprints and schematics for ICTD are listed on our Part Details page. You can also find images and similar parts to ICTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICTD fall under?
The ICTD is listed under Test & Measurement > Test Leads & Test Probes > Environmental Test Probes.
Can I view similar or alternative parts?
You can view similar parts to ICTD when available in the Environmental Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICTD you can contact the distributor directly for product support, shipping queries etc.
Is the ICTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICTD have stock available?
Authorised distributors including RS Americas, Newark Electronics and element14 have stock available or on a lead time for ICTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICTD often in real-time on the comparison pages.
What if I can't find stock of ICTD?
You can fill out our help required form which you can use to request a quote for ICTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.