ICS-43434 InvenSense Parts by InvenSense

MEMS MICROPHONE -40 TO 85DEG C

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for RS
RS
from US$2.15
No stock
Buy Now
Logo for element14
element14
from US$2.29
9,979
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.98
9,979
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.77
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$1.38
-
Buy Now
Logo for Symmetry Electronics
Symmetry Electronics
from US$1.92
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Audio Control Type MEMS Microphone
Control Interface I2S
Audio IC Case Style LGA
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

MEMS MICROPHONE, -40 TO 85DEG C | element14
Multi-Mode Microphone,I2S Digital Output | RS
Mems Microphone, -40 To 85Deg C | Newark Electronics
Mic Omni-Directional -26dB 3.63V Rectangular Solder Pad T/R | Avnet America
Multi-Mode Microphone with I S Digital Output | Symmetry Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICS-43434?

Additional datasheets, footprints and schematics for ICS-43434 are listed on our Part Details page. You can also find images and similar parts to ICS-43434 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICS-43434 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICS-43434 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ICS-43434 fall under?

The ICS-43434 is listed under InvenSense Parts.

Can I view similar or alternative parts?

You can view similar parts to ICS-43434 when available in the InvenSense Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICS-43434 you can contact the distributor directly for product support, shipping queries etc.

Is the ICS-43434 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ICS-43434 have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for ICS-43434.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICS-43434 often in real-time on the comparison pages.

What if I can't find stock of ICS-43434?

You can fill out our help required form which you can use to request a quote for ICS-43434 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay