Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Audio Control Type | MEMS Microphone |
---|---|
Supply Voltage Range | 1.62V to 3.63V |
Control Interface | I2S |
Audio IC Case Style | LGA |
No. of Pins | 7Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mems Microphone, -40 To 85Deg C | Newark Electronics |
Low-Noise Microphone with I²S Digital Output | Avnet America |
MEMS MICROPHONE, -40 TO 85DEG C | element14 |
Low-Noise Microphone with I S Digital Output | Symmetry Electronics |
Low-Noise Microphone with I�S Digital Output | Avnet Abacus |
Where can I find additional details, specifications and documents for a ICS-43432?
Additional datasheets, footprints and schematics for ICS-43432 are listed on our Part Details page. You can also find images and similar parts to ICS-43432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICS-43432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICS-43432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICS-43432 fall under?
The ICS-43432 is listed under InvenSense Parts.
Can I view similar or alternative parts?
You can view similar parts to ICS-43432 when available in the InvenSense Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICS-43432 you can contact the distributor directly for product support, shipping queries etc.
Is the ICS-43432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICS-43432 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Symmetry Electronics and Farnell have stock available or on a lead time for ICS-43432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICS-43432 often in real-time on the comparison pages.
What if I can't find stock of ICS-43432?
You can fill out our help required form which you can use to request a quote for ICS-43432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.