Frequency | 1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Digital IC Case | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7556 |
Clock External Input | No |
Device Marking | ICM7556IPD |
No. of Timers | 2 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2V to 18V |
General purpose timer,ICM7556IPD 1MHz | RS |
Timer, Dual, 1Mhz, 18V, 14 Dip | Newark Electronics |
ICM7556 Series 2 - 18 V 120 uA 1 MHz General Purpose CMOS Timer - PDIP-14 | Future Electronics |
IC, TIMER DUAL CMOS, 7556, DIP14 | element14 |
Where can I find additional details, specifications and documents for a ICM7556IPDZ?
Additional datasheets, footprints and schematics for ICM7556IPDZ are listed on our Part Details page. You can also find images and similar parts to ICM7556IPDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7556IPDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7556IPDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7556IPDZ fall under?
The ICM7556IPDZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7556IPDZ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7556IPDZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7556IPDZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7556IPDZ have stock available?
Authorised distributors including Distrelec, RS, Micros, Newark Electronics and Future Electronics have stock available or on a lead time for ICM7556IPDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7556IPDZ often in real-time on the comparison pages.
What if I can't find stock of ICM7556IPDZ?
You can fill out our help required form which you can use to request a quote for ICM7556IPDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.