ICM7555ISA+ Part Information
Details for ICM7555ISA+ by Maxim Integrated
Semiconductors - ICs>Clock Timing & Frequency Management>Timers Oscillators & Pulse Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.2300 |
10 | 2.0000 |
25 | 1.8900 |
50 | 1.7700 |
100 | 1.6400 |
250 | 1.5500 |
500 | 1.3900 |
1000 | 1.1700 |
Stock Information
Details
Part Downloads
Part Specifications
Frequency | 500kHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7555 |
Clock External Input | Yes |
Logic Function Number | 7555 |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 18V |
Alternative Part Descriptions
- GENERAL PURPOSE TIMER, -20 TO 85DEG C; Frequency:500kHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ICM7555ISA+?
Additional datasheets, footprints and schematics for ICM7555ISA+ are listed in our Part Details tab. You can also find the ICM7555ISA+ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7555ISA+ in the Pricing & Inventory tab next to part details. You can view ICM7555ISA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7555ISA+ fall under?
The ICM7555ISA+ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7555ISA+ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7555ISA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7555ISA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ICM7555ISA+ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ICM7555ISA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7555ISA+ often in real-time on the comparison pages.
What if I can't find stock of ICM7555ISA+?
You can fill out our help required form which you can use to request a quote for ICM7555ISA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.