Prices starting from US$0.36
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
RS | US$0.96 |
4,450
|
Buy Now |
![]() |
Future Electronics | US$0.36 |
47,321
|
Buy Now |
![]() |
Newark Electronics | US$0.37 |
29,113
|
Buy Now |
![]() |
element14 | US$0.44 |
28,315
|
Buy Now |
![]() |
Farnell | US$0.44 |
28,249
|
Buy Now |
![]() |
CoreStaff | US$0.47 |
5,920
|
Buy Now |
![]() |
Distrelec | US$0.49 |
3,059
|
Buy Now |
![]() |
Avnet America | US$0.36 |
2,211
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$0.48 |
1,026
|
Buy Now |
![]() |
Micros | US$0.49 |
208
|
Buy Now |
![]() |
Avnet Silica | - |
1,000
|
Buy Now |
Frequency | 1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7555 |
Clock External Input | No |
Device Marking | ICM7555IPA |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2V to 18V |
ICM7555 Series 2 - 18 V 60 uA 1 MHz General Purpose CMOS Timer - PDIP-8 | Future Electronics |
Oscillator, 1Mhz, 18V, Dip-8 | Newark Electronics |
IC, TIMER CMOS, 7555, DIP8 | element14 |
General purpose timer,ICM7555IPAZ 1MHz | RS |
Standard Timer Single 8-Pin PDIP | Avnet America |
IC: peripheral circuit | Transfer Multisort Elektronik |
Precision Timer | Micros |
Where can I find additional details, specifications and documents for a ICM7555IPAZ?
Additional datasheets, footprints and schematics for ICM7555IPAZ are listed on our Part Details page. You can also find images and similar parts to ICM7555IPAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7555IPAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7555IPAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7555IPAZ fall under?
The ICM7555IPAZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7555IPAZ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7555IPAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7555IPAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7555IPAZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for ICM7555IPAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7555IPAZ often in real-time on the comparison pages.
What if I can't find stock of ICM7555IPAZ?
You can fill out our help required form which you can use to request a quote for ICM7555IPAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.