Status: | Unknown |
---|---|
Series: | ICM7555 |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
2,952
in stock
|
Buy Now | |
element14
from US$0.34
|
12,560
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
12,472
in stock
|
Buy Now | |
Farnell
from US$0.33
|
12,472
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
10,383
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
1,764
in stock
|
Buy Now | |
Avnet Silica
-
|
1,960
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now |
Frequency | 1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | ICM7555 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7555 |
Clock External Input | No |
Device Marking | ICM7555IBA |
Logic Function Number | 555 |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2V to 18V |
IC, TIMER CMOS, SMD, 7555, SOIC8 | element14 |
Ic, Timer Cmos, Smd, 7555, Soic8 | Newark Electronics |
ICM7555 Series 2 - 18 V 60 uA 1 MHz General Purpose CMOS Timer - SOIC-8 | Future Electronics |
General purpose timer, 1MHz ICM7555IBAZ | RS |
IC: peripheral circuit | Transfer Multisort Elektronik |
Standard Timer Single 8-Pin SOIC N | Avnet Silica |
Where can I find additional details, specifications and documents for a ICM7555IBAZ?
Additional datasheets, footprints and schematics for ICM7555IBAZ are listed on our Part Details page. You can also find images and similar parts to ICM7555IBAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7555IBAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7555IBAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7555IBAZ fall under?
The ICM7555IBAZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7555IBAZ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7555IBAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7555IBAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7555IBAZ have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for ICM7555IBAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7555IBAZ often in real-time on the comparison pages.
What if I can't find stock of ICM7555IBAZ?
You can fill out our help required form which you can use to request a quote for ICM7555IBAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.