Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
9,450
in stock
|
Buy Now | |
element14
from US$0.34
|
39,401
in stock
|
Buy Now | |
Farnell
from US$0.33
|
39,401
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
902
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency | 1MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 18V |
Digital IC Case | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
TIMER, GENERAL PURPOSE, 1MHZ, NSOIC-8 | element14 |
ICM7555 Series 2 - 18 V 60 uA 1 Mhz General Purpose CMOS Timer - SOIC-8 | Future Electronics |
Intersil, ICM7555CBAZ-T | RS |
Timer, General Purpose, 1Mhz, Nsoic-8 | Newark Electronics |
Standard Timer Single 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICM7555CBAZ-T?
Additional datasheets, footprints and schematics for ICM7555CBAZ-T are listed on our Part Details page. You can also find images and similar parts to ICM7555CBAZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7555CBAZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7555CBAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7555CBAZ-T fall under?
The ICM7555CBAZ-T is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7555CBAZ-T when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7555CBAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7555CBAZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7555CBAZ-T have stock available?
Authorised distributors including element14, Farnell, Future Electronics, RS and Newark Electronics have stock available or on a lead time for ICM7555CBAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7555CBAZ-T often in real-time on the comparison pages.
What if I can't find stock of ICM7555CBAZ-T?
You can fill out our help required form which you can use to request a quote for ICM7555CBAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.