ICM7555CBAZ Part Information

Details for ICM7555CBAZ by Renesas Electronics

Semiconductors - ICs>Clock Timing & Frequency Management>Timers Oscillators & Pulse Generators

Part Downloads

Part Specifications

Frequency 1MHz
Supply Voltage Min 2V
Supply Voltage Max 18V
Digital IC Case SOIC
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant To Be Advised
MSL -
SVHC No SVHC (07-Jul-2017)
Base Number 7555
Clock External Input No
Device Marking ICM7555CBAZ
No. of Timers 1
Operating Mode Astable Monostable
Operating Temperature Range 0°C to +70°C
Supply Voltage Range 2V to 18V
Termination Type Surface Mount Device
RoHS Compliant

Alternative Part Descriptions

  • TIMER, SINGLE, 1MHZ, 18V, 8-SOIC; Frequency:1MHz; Supply Voltage Min:2V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:-; MSL:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICM7555CBAZ?

Additional datasheets, footprints and schematics for ICM7555CBAZ are listed in our Part Details tab. You can also find the ICM7555CBAZ image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICM7555CBAZ in the Pricing & Inventory tab next to part details. You can view ICM7555CBAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ICM7555CBAZ fall under?

The ICM7555CBAZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.

Can I view similar or alternative parts?

You can view similar parts to ICM7555CBAZ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7555CBAZ you can contact the distributor directly for product support, shipping queries etc.

Is the ICM7555CBAZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for ICM7555CBAZ have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for ICM7555CBAZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICM7555CBAZ often in real-time on the comparison pages.

What if I can't find stock of ICM7555CBAZ?

You can fill out our help required form which you can use to request a quote for ICM7555CBAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for ICM7555CBAZ

Loading...
Loading Results for ICM7555CBAZ
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us