Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 13MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7242 |
Clock External Input | No |
IC Generic Number | 7242 |
Logic Function Number | 7242 |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Range | 2V to 16V |
Termination Type | Through Hole |
IC, TIMER/COUNTER CMOS, 7242, DIP8 | element14 |
Ic, Timer/Counter Cmos, 7242, Dip8 | Newark Electronics |
Long Range Fixed Timer, ICM7242PAZ | RS |
Where can I find additional details, specifications and documents for a ICM7242IPAZ?
Additional datasheets, footprints and schematics for ICM7242IPAZ are listed on our Part Details page. You can also find images and similar parts to ICM7242IPAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7242IPAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7242IPAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7242IPAZ fall under?
The ICM7242IPAZ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7242IPAZ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7242IPAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7242IPAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7242IPAZ have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS have stock available or on a lead time for ICM7242IPAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7242IPAZ often in real-time on the comparison pages.
What if I can't find stock of ICM7242IPAZ?
You can fill out our help required form which you can use to request a quote for ICM7242IPAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.