Status: | Active |
---|---|
Series: | ICM7242 |
RoHS: | Unknown |
Type | Binary RC |
---|---|
Outputs | Logic |
Max. Count | 128/256 |
Output Type | CMOS |
Speed (MHz) | 15 |
ISUPPLY (mA) (max) | 0.5 |
Package/Pins | CDIP/8PDIP/8 |
BudgetaryPrice (See Notes) | 2.58 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency | 15MHz |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
8-Bit Binary, Programmable, RC | Analog Devices |
Counter, Prog, 15Mhz, 16V, Dip-8 | Newark Electronics |
COUNTER, PROG, 15MHZ, 16V, DIP-8 | element14 |
8-Bit Binary, Prog, RC Timer Counter | RS |
Where can I find additional details, specifications and documents for a ICM7242IPA+ ?
Additional datasheets, footprints and schematics for ICM7242IPA+ are listed on our Part Details page. You can also find images and similar parts to ICM7242IPA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7242IPA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7242IPA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7242IPA+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7242IPA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7242IPA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for ICM7242IPA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7242IPA+ often in real-time on the comparison pages.
What if I can't find stock of ICM7242IPA+ ?
You can fill out our help required form which you can use to request a quote for ICM7242IPA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.