ICM7240IPE+ Part Information
Details for ICM7240IPE+ by Maxim Integrated
Semiconductors - ICs > Clock,Timing & Frequency Management > Timers, Oscillators & Pulse Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 6.1800 |
10 | 5.5800 |
25 | 5.3200 |
50 | 4.9700 |
100 | 4.6200 |
250 | 4.4100 |
Stock Information
Details
Part Downloads
Part Specifications
Frequency | 15MHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 16V |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 7240 |
Clock External Input | Yes |
Device Marking | ICM7240IPE+ |
IC Generic Number | 7240 |
Logic Function Number | 7240 |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -20°C to +85°C |
Supply Voltage Range | 2V to 16V |
Termination Type | Through Hole |
Alternative Part Descriptions
- TIMER/COUNTER, PROG, 15MHZ, 16V, DIP-16; Frequency:15MHz; Supply Voltage Min:2V; Supply Voltage Max:16V; Digital IC Case:DIP; No. of Pins:16Pins; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ICM7240IPE+?
Additional datasheets, footprints and schematics for ICM7240IPE+ are listed in our Part Details tab. You can also find the ICM7240IPE+ image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7240IPE+ in the Pricing & Inventory tab next to part details. You can view ICM7240IPE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7240IPE+ fall under?
The ICM7240IPE+ is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to ICM7240IPE+ when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7240IPE+ you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7240IPE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ICM7240IPE+ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ICM7240IPE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7240IPE+ often in real-time on the comparison pages.
What if I can't find stock of ICM7240IPE+?
You can fill out our help required form which you can use to request a quote for ICM7240IPE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.