Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | 2.5V |
Output Current Max | 30mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7218 |
Character Type | 8 Digit |
Data / Control Interface | Microprocessor |
IC Generic Number | 7218 |
Input Voltage | 2V to 6V |
LED Display Type | Alphanumeric |
LED Driver Application | Microprocessor Display |
Logic Function Number | 7218 |
No. Segments | 7 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 50mA |
Supply Voltage Min | 4V |
Termination Type | Through Hole |
IC: driver | Transfer Multisort Elektronik |
IC, LED DECODER/DRIVER, DIP-28 | Farnell |
Where can I find additional details, specifications and documents for a ICM7218CIJI?
Additional datasheets, footprints and schematics for ICM7218CIJI are listed on our Part Details page. You can also find images and similar parts to ICM7218CIJI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7218CIJI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7218CIJI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7218CIJI fall under?
The ICM7218CIJI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICM7218CIJI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7218CIJI you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7218CIJI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7218CIJI have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for ICM7218CIJI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7218CIJI often in real-time on the comparison pages.
What if I can't find stock of ICM7218CIJI?
You can fill out our help required form which you can use to request a quote for ICM7218CIJI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.