Device Topology | - |
---|---|
Input Voltage Min | 4V |
Input Voltage Max | 6V |
Output Voltage Max | 2.5V |
Output Current Max | 30mA |
Switching Frequency | - |
No. of Outputs | 16Outputs |
IC Mounting | Through Hole |
Driver Case Style | DIP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Output Current | 0.5mA |
IC, LED DECODER/DRIVER, DIP-28 | element14 |
Led Decoder/Driver, Dip-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICM7218AIJI?
Additional datasheets, footprints and schematics for ICM7218AIJI are listed on our Part Details page. You can also find images and similar parts to ICM7218AIJI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICM7218AIJI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICM7218AIJI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICM7218AIJI fall under?
The ICM7218AIJI is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICM7218AIJI when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICM7218AIJI you can contact the distributor directly for product support, shipping queries etc.
Is the ICM7218AIJI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICM7218AIJI have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ICM7218AIJI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICM7218AIJI often in real-time on the comparison pages.
What if I can't find stock of ICM7218AIJI?
You can fill out our help required form which you can use to request a quote for ICM7218AIJI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.