Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | - |
---|---|
IC Interface Type | - |
No. of Batteries | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 15V |
Battery IC Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7673 |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.025A |
Output Voltage | 18V |
Output Voltage Max | 18V |
Supply Voltage Range | 2.5V to 15V |
Termination Type | Through Hole |
Ic, Battery Backup Switch, 15V, 8-Dip | Newark Electronics |
ICL7673 Series 15 V 38 mA Automatic Battery Back-Up Switch - PDIP-8 | Future Electronics |
Back-Up Management 38mA -0.3V to 18V 8-Pin PDIP | Avnet America |
IC, BACK UP SWITCH, 7673, DIP8 | Farnell |
Where can I find additional details, specifications and documents for a ICL7673CPAZ?
Additional datasheets, footprints and schematics for ICL7673CPAZ are listed on our Part Details page. You can also find images and similar parts to ICL7673CPAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7673CPAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7673CPAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7673CPAZ fall under?
The ICL7673CPAZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Battery Management.
Can I view similar or alternative parts?
You can view similar parts to ICL7673CPAZ when available in the Battery Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7673CPAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7673CPAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7673CPAZ have stock available?
Authorised distributors including element14, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ICL7673CPAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7673CPAZ often in real-time on the comparison pages.
What if I can't find stock of ICL7673CPAZ?
You can fill out our help required form which you can use to request a quote for ICL7673CPAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.