Status: | Unknown |
---|---|
Series: | ICL7660S |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
2,500
in stock
|
Buy Now | |
element14
from US$0.98
|
7,175
in stock
|
Buy Now | |
Farnell
from US$0.94
|
7,175
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.19
|
1,574
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
251
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -12V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | ICL7660S |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DC-DC CHARGE PUMP, DOUBLER/INV, 85DEG C | element14 |
Intersil, ICL7660SIBAZT | RS |
MFR=INTERSIL | Future Electronics |
IC: PMIC | Transfer Multisort Elektronik |
Dc-Dc Charge Pump, Doubler/Inv, 85Deg C | Newark Electronics |
Charge Pump INV/STPUP -1.5V to -12V/1.5V to 22.8V 45mA 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICL7660SIBAZT?
Additional datasheets, footprints and schematics for ICL7660SIBAZT are listed on our Part Details page. You can also find images and similar parts to ICL7660SIBAZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660SIBAZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660SIBAZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660SIBAZT fall under?
The ICL7660SIBAZT is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL7660SIBAZT when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660SIBAZT you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660SIBAZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660SIBAZT have stock available?
Authorised distributors including element14, Farnell, RS, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for ICL7660SIBAZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660SIBAZT often in real-time on the comparison pages.
What if I can't find stock of ICL7660SIBAZT?
You can fill out our help required form which you can use to request a quote for ICL7660SIBAZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.