Status: | Unknown |
---|---|
Series: | ICL7660S |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.58
|
1,240
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
6,099
in stock
|
Buy Now | |
element14
from US$0.99
|
3,518
in stock
|
Buy Now | |
Farnell
from US$0.92
|
3,375
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
2,941
in stock
|
Buy Now | |
Schukat Electronic
from US$0.83
|
2,765
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.22
|
855
in stock
|
Buy Now | |
Micros
from US$0.87
|
250
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Rapid Electronics
from US$1.33
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -12V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 70°C |
Product Range | ICL7660S |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | -12V |
Output Voltage Max | -1.5V |
Output Voltage Min | -12V |
Primary Input Voltage | 12V |
Ic, Dc-Dc Convertor, Pdip-8 | Newark Electronics |
IC, DC-DC CONVERTOR, PDIP-8 | element14 |
ICL7660 Series 1.5 - 12 Vin 45 mA 10-35 kHz CMOS Voltage Converter - PDIP-8 | Future Electronics |
DC/DC Conv 1,5..12V f-Boost DIP8 | Schukat Electronic |
Intersil, ICL7660SCPAZ | RS |
IC: PMIC | Transfer Multisort Elektronik |
Charge Pump INV/STPUP -1.5V to -12V/1.5V to 22.8V 45mA 8-Pin PDIP | Avnet Silica |
Where can I find additional details, specifications and documents for a ICL7660SCPAZ?
Additional datasheets, footprints and schematics for ICL7660SCPAZ are listed on our Part Details page. You can also find images and similar parts to ICL7660SCPAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660SCPAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660SCPAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660SCPAZ fall under?
The ICL7660SCPAZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICL7660SCPAZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660SCPAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660SCPAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660SCPAZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for ICL7660SCPAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660SCPAZ often in real-time on the comparison pages.
What if I can't find stock of ICL7660SCPAZ?
You can fill out our help required form which you can use to request a quote for ICL7660SCPAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.