Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -10V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Pb-Free w/Anneal CMOS VOLTAGE CONVERTER | RS |
Charge Pump INV/STPUP -1.5V to -10V/18.6V 45mA 8-Pin SOIC N T/R | Avnet America |
DC-DC CHARGE PUMP, DOUBLER/INV, 70DEG C | element14 |
Ic, Dc-Dc Conv | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL7660CBAZA-T?
Additional datasheets, footprints and schematics for ICL7660CBAZA-T are listed on our Part Details page. You can also find images and similar parts to ICL7660CBAZA-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660CBAZA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660CBAZA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660CBAZA-T fall under?
The ICL7660CBAZA-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL7660CBAZA-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660CBAZA-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660CBAZA-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660CBAZA-T have stock available?
Authorised distributors including RS, CoreStaff, Avnet America, element14 and Farnell have stock available or on a lead time for ICL7660CBAZA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660CBAZA-T often in real-time on the comparison pages.
What if I can't find stock of ICL7660CBAZA-T?
You can fill out our help required form which you can use to request a quote for ICL7660CBAZA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.