Status: | Unknown |
---|---|
Series: | ICL7660 |
RoHS: | Unknown |
Prices starting from US$0.86
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 10V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -10V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 70°C |
Product Range | ICL7660 |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Operating Temperature Min | 0°C |
Output Voltage Max | -1.5V |
Output Voltage Min | -10V |
CHARGE PUMP, INV, 10KHZ, NSOIC-8 | element14 |
Charge Pump 1.5V to 10V 45mA 8-SOIC | RS |
Dc-Dc Charge Pump, Invert, 70Deg C | Newark Electronics |
Charge Pump INV/STPUP -1.5V to -10V/18.6V 45mA 8-Pin SOIC N | Avnet America |
Where can I find additional details, specifications and documents for a ICL7660CBAZA?
Additional datasheets, footprints and schematics for ICL7660CBAZA are listed on our Part Details page. You can also find images and similar parts to ICL7660CBAZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660CBAZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660CBAZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660CBAZA fall under?
The ICL7660CBAZA is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICL7660CBAZA when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660CBAZA you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660CBAZA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660CBAZA have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for ICL7660CBAZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660CBAZA often in real-time on the comparison pages.
What if I can't find stock of ICL7660CBAZA?
You can fill out our help required form which you can use to request a quote for ICL7660CBAZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.