Status: | Unknown |
---|---|
Series: | ICL7660S |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.94
|
6,838
in stock
|
Buy Now | |
element14
from US$0.93
|
6,838
in stock
|
Buy Now | |
Micros
from US$1.03
|
2,953
in stock
|
Buy Now | |
RS
from US$1.29
|
2,445
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | NSOIC |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -12V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 85°C |
Product Range | ICL7660S |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
DC-DC CHARGE PUMP, DOUBLER/INV, 85DEG C | element14 |
Switched Capacitor Voltage Converter, 1.5÷12V, 10kHz, -40÷85°C | Micros |
Pb-Free w/Anneal CMOS VOLTAGE CONVERTER | RS |
Dc-Dc Charge Pump, Doubler/Inv, 85Deg C | Newark Electronics |
PB-FREE W/ANNEAL CMOS VOLTAGE CONVERTER 8 SOIC, IND TAPE & R | Future Electronics |
Charge Pump INV/STPUP -1.5V to -12V/1.5V to 22.8V 45mA 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICL7660AIBAZA-T?
Additional datasheets, footprints and schematics for ICL7660AIBAZA-T are listed on our Part Details page. You can also find images and similar parts to ICL7660AIBAZA-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660AIBAZA-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660AIBAZA-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660AIBAZA-T fall under?
The ICL7660AIBAZA-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL7660AIBAZA-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660AIBAZA-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660AIBAZA-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660AIBAZA-T have stock available?
Authorised distributors including element14, Farnell, Micros, RS and Newark Electronics have stock available or on a lead time for ICL7660AIBAZA-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660AIBAZA-T often in real-time on the comparison pages.
What if I can't find stock of ICL7660AIBAZA-T?
You can fill out our help required form which you can use to request a quote for ICL7660AIBAZA-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.