Status: | Unknown |
---|---|
Series: | ICL7660S |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.62
|
1,270
in stock
|
Buy Now | |
Newark Electronics
from US$1.04
|
4,508
in stock
|
Buy Now | |
element14
from US$1.02
|
4,508
in stock
|
Buy Now | |
Farnell
from US$0.96
|
4,508
in stock
|
Buy Now | |
Schukat Electronic
from US$1.48
|
1,010
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.21
|
877
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 12V |
DC / DC Converter IC Case | DIP |
No. of Pins | 8Pins |
Output Current | 45mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -12V |
Adjustable Output Voltage Max | -1.5V |
Topology | Doubler Inverting |
Operating Temperature Max | 70°C |
Product Range | ICL7660S |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 7660 |
Frequency | 10kHz |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Voltage Max | -1.5V |
Output Voltage Min | -12V |
Power Supply IC Type | Voltage Converter |
Primary Input Voltage | 5V |
Supply Voltage Max | 12V |
Supply Voltage Min | 1.5V |
Voltage Regulator Type | Inverting |
Ic, Cmos Voltage Converter | Newark Electronics |
IC, CMOS VOLTAGE CONVERTER | element14 |
Charge Pump 1.5V to 12V 45mA | RS |
DC/DC Conv 1,5..12V DIP8 | Schukat Electronic |
IC: PMIC | Transfer Multisort Elektronik |
Charge Pump INV/STPUP -1.5V to -12V/1.5V to 22.8V 45mA 8-Pin PDIP | Avnet Silica |
ICL7660 Series 1.5 - 12 Vin 45 mA 10 kHz CMOS Voltage Converter - PDIP-8 | Future Electronics |
Where can I find additional details, specifications and documents for a ICL7660ACPAZ?
Additional datasheets, footprints and schematics for ICL7660ACPAZ are listed on our Part Details page. You can also find images and similar parts to ICL7660ACPAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL7660ACPAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL7660ACPAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL7660ACPAZ fall under?
The ICL7660ACPAZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ICL7660ACPAZ when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL7660ACPAZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL7660ACPAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL7660ACPAZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Schukat Electronic have stock available or on a lead time for ICL7660ACPAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL7660ACPAZ often in real-time on the comparison pages.
What if I can't find stock of ICL7660ACPAZ?
You can fill out our help required form which you can use to request a quote for ICL7660ACPAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.