Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3243E |
SVHC | No SVHC (27-Jun-2018) |
Rs232 Transceiver, -40 To 85Deg C | Newark Electronics |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R | Future Electronics |
Where can I find additional details, specifications and documents for a ICL3243EIVZ-T?
Additional datasheets, footprints and schematics for ICL3243EIVZ-T are listed on our Part Details page. You can also find images and similar parts to ICL3243EIVZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3243EIVZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3243EIVZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3243EIVZ-T fall under?
The ICL3243EIVZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3243EIVZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3243EIVZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3243EIVZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3243EIVZ-T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ICL3243EIVZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3243EIVZ-T often in real-time on the comparison pages.
What if I can't find stock of ICL3243EIVZ-T?
You can fill out our help required form which you can use to request a quote for ICL3243EIVZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.