Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.10
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
RoHS Compliant | Yes |
IC: interface | Transfer Multisort Elektronik |
Ic, Rs232 Drvr, 5.5V, Ssop-28 | Newark Electronics |
ICL3243 Series 250 Mbps 5.5 V RS-232 Transmitter/Receiver - SSOP-28 | Future Electronics |
Triple Transmitter Quint Receiver RS-232 28-Pin SSOP | Avnet America |
IC, RS232 TRANSCEIVER, 3243, SSOP28 | Farnell |
Where can I find additional details, specifications and documents for a ICL3243ECAZ.?
Additional datasheets, footprints and schematics for ICL3243ECAZ. are listed on our Part Details page. You can also find images and similar parts to ICL3243ECAZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3243ECAZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3243ECAZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3243ECAZ. fall under?
The ICL3243ECAZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3243ECAZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3243ECAZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3243ECAZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3243ECAZ. have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for ICL3243ECAZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3243ECAZ. often in real-time on the comparison pages.
What if I can't find stock of ICL3243ECAZ.?
You can fill out our help required form which you can use to request a quote for ICL3243ECAZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.