ICL3241ECAZ-T. Drivers & Interfaces by Renesas Electronics

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.38

Distributor Stock
Logo for Newark
Newark
from US$1.40
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.38
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Device Type Transceiver
IC Interface Type RS232
No. of Drivers 3Drivers
Supply Voltage Min 3V
Supply Voltage Max 5.5V
Driver Case Style SSOP
No. of Pins 28Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
RoHS Compliant Yes

Alternative Descriptions

Device Type:Transceiver | Newark Electronics
Triple Transmitter Quint Receiver RS-232 28-Pin SSOP T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ICL3241ECAZ-T.?

Additional datasheets, footprints and schematics for ICL3241ECAZ-T. are listed on our Part Details page. You can also find images and similar parts to ICL3241ECAZ-T. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ICL3241ECAZ-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3241ECAZ-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ICL3241ECAZ-T. fall under?

The ICL3241ECAZ-T. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.

Can I view similar or alternative parts?

You can view similar parts to ICL3241ECAZ-T. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3241ECAZ-T. you can contact the distributor directly for product support, shipping queries etc.

Is the ICL3241ECAZ-T. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ICL3241ECAZ-T. have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for ICL3241ECAZ-T..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ICL3241ECAZ-T. often in real-time on the comparison pages.

What if I can't find stock of ICL3241ECAZ-T.?

You can fill out our help required form which you can use to request a quote for ICL3241ECAZ-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay