Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | ICL3232 |
SVHC | No SVHC (07-Jul-2017) |
Rs232 Transceiver, 250Kbps, Tssop-16 | Newark Electronics |
RS232 TRANSCEIVER, 250KBPS, TSSOP-16 | element14 |
ICL3232 Series 250 kbps 5.5 V RS-232 Dual Transmitter/Receiver - TSSOP-16 | Future Electronics |
Dual Transmitter/Receiver RS-232 16-Pin TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a ICL3232IVZ?
Additional datasheets, footprints and schematics for ICL3232IVZ are listed on our Part Details page. You can also find images and similar parts to ICL3232IVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3232IVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3232IVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3232IVZ fall under?
The ICL3232IVZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ICL3232IVZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3232IVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3232IVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3232IVZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for ICL3232IVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3232IVZ often in real-time on the comparison pages.
What if I can't find stock of ICL3232IVZ?
You can fill out our help required form which you can use to request a quote for ICL3232IVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.