Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.98
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.52
|
471
in stock
|
Buy Now | |
Avnet Silica
-
|
480
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Farnell
from US$0.97
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3232E |
SVHC | No SVHC (27-Jun-2018) |
IC: interface | Transfer Multisort Elektronik |
Dual Transmitter/Receiver RS-232 16-Pin SOIC W | Avnet Silica |
RS232 transceiver, ICL3232ECBZ 2T/2R | RS |
ICL3232ECBZ Series 5.5 V 250 kbps SMT RS-232 Transmitter / Receiver - SOIC-16 | Future Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | Farnell |
Rs-232 Transceiver, 5.5V, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ICL3232ECBZ?
Additional datasheets, footprints and schematics for ICL3232ECBZ are listed on our Part Details page. You can also find images and similar parts to ICL3232ECBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3232ECBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3232ECBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3232ECBZ fall under?
The ICL3232ECBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3232ECBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3232ECBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3232ECBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3232ECBZ have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for ICL3232ECBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3232ECBZ often in real-time on the comparison pages.
What if I can't find stock of ICL3232ECBZ?
You can fill out our help required form which you can use to request a quote for ICL3232ECBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.