Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.05
|
1,327
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
3,000
in stock
|
Buy Now | |
RS
from US$1.37
|
1,975
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
1,327
in stock
|
Buy Now | |
element14
from US$1.07
|
1,327
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3232E |
SVHC | No SVHC (27-Jun-2018) |
ICL3232E Series 5.5 V 1â•¡A 250 kbps RS-232 Transmitters/Receiver - SSOP-16 | Future Electronics |
Pb-Free RS232 3V 2D/2R 15KV 16SSOP COM ( | RS |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
Dual Transmitter/Receiver RS-232 16-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ICL3232ECAZ-T?
Additional datasheets, footprints and schematics for ICL3232ECAZ-T are listed on our Part Details page. You can also find images and similar parts to ICL3232ECAZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3232ECAZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3232ECAZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3232ECAZ-T fall under?
The ICL3232ECAZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3232ECAZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3232ECAZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3232ECAZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3232ECAZ-T have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ICL3232ECAZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3232ECAZ-T often in real-time on the comparison pages.
What if I can't find stock of ICL3232ECAZ-T?
You can fill out our help required form which you can use to request a quote for ICL3232ECAZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.