ICL3227EIAZA Part Information
Details for ICL3227EIAZA by Renesas Electronics
Renesas Electronics Parts
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7300 |
10 | 2.0500 |
50 | 1.9000 |
100 | 1.7400 |
Stock Information
Details
Part Downloads
Part Specifications
Device Type | RS232 Transceiver |
IC Interface Type | RS232 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3227E |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- RS232 TRANSCEIVER, -40 TO 85DEG C; Device Type:RS232 Transceiver; IC Interface Type:RS232; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SSOP; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ICL3227EIAZA?
Additional datasheets, footprints and schematics for ICL3227EIAZA are listed in our Part Details tab. You can also find the ICL3227EIAZA image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3227EIAZA in the Pricing & Inventory tab next to part details. You can view ICL3227EIAZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3227EIAZA fall under?
The ICL3227EIAZA is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3227EIAZA when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3227EIAZA you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3227EIAZA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ICL3227EIAZA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ICL3227EIAZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3227EIAZA often in real-time on the comparison pages.
What if I can't find stock of ICL3227EIAZA?
You can fill out our help required form which you can use to request a quote for ICL3227EIAZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.