Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Pb-Free RS232 3V 2D/2R 15KV AUTODOWN 20T | RS |
Dual Transmitter/Receiver RS-232 20-Pin TSSOP | Avnet America |
Ic Type:Rs232 Transceiver | Newark Electronics |
ICL3223 Series 250 kbps 5.5 V RS-232 Dual Transmitter/Receiver - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a ICL3223EIVZ.?
Additional datasheets, footprints and schematics for ICL3223EIVZ. are listed on our Part Details page. You can also find images and similar parts to ICL3223EIVZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3223EIVZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3223EIVZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3223EIVZ. fall under?
The ICL3223EIVZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3223EIVZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3223EIVZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3223EIVZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3223EIVZ. have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, Future Electronics and Avnet Silica have stock available or on a lead time for ICL3223EIVZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3223EIVZ. often in real-time on the comparison pages.
What if I can't find stock of ICL3223EIVZ.?
You can fill out our help required form which you can use to request a quote for ICL3223EIVZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.