Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ICL3223ECAZ.?
Additional datasheets, footprints and schematics for ICL3223ECAZ. are listed on our Part Details page. You can also find images and similar parts to ICL3223ECAZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3223ECAZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3223ECAZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3223ECAZ. fall under?
The ICL3223ECAZ. is listed under Semiconductors - ICs > Drivers & Interfaces > RS232, RS485, RS422 Drivers / Transmitters.
Can I view similar or alternative parts?
You can view similar parts to ICL3223ECAZ. when available in the RS232, RS485, RS422 Drivers / Transmitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3223ECAZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3223ECAZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ICL3223ECAZ. have stock available?
There is no stock from authorised distributors for ICL3223ECAZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3223ECAZ. often in real-time on the comparison pages.
What if I can't find stock of ICL3223ECAZ.?
You can fill out our help required form which you can use to request a quote for ICL3223ECAZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.