Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 18Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3222E |
SVHC | No SVHC (27-Jun-2018) |
RS232 TRANSCEIVER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ICL3222EIBZ?
Additional datasheets, footprints and schematics for ICL3222EIBZ are listed on our Part Details page. You can also find images and similar parts to ICL3222EIBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3222EIBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3222EIBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3222EIBZ fall under?
The ICL3222EIBZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3222EIBZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3222EIBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3222EIBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3222EIBZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for ICL3222EIBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3222EIBZ often in real-time on the comparison pages.
What if I can't find stock of ICL3222EIBZ?
You can fill out our help required form which you can use to request a quote for ICL3222EIBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.