Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.25
|
1,060
in stock
|
Buy Now | |
RS
from US$1.59
|
1,480
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
1,060
in stock
|
Buy Now | |
element14
from US$1.26
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | TSSOP |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
IC Generic Number | ICL3222 |
SVHC | No SVHC (27-Jun-2018) |
Pb-Free RS232 3V 2D/2R SHUTDOWN 20TSSOP | RS |
Rs232 Transceiver, 0 To 70Deg C | Newark Electronics |
RS232 TRANSCEIVER, 0 TO 70DEG C | element14 |
ICL3222 Series 250 kbps 5.5 V RS-232 Dual Transmitter/Receiver - TSSOP-20 | Future Electronics |
Dual Transmitter/Receiver RS-232 20-Pin TSSOP | Avnet America |
Where can I find additional details, specifications and documents for a ICL3222CVZ?
Additional datasheets, footprints and schematics for ICL3222CVZ are listed on our Part Details page. You can also find images and similar parts to ICL3222CVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ICL3222CVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ICL3222CVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ICL3222CVZ fall under?
The ICL3222CVZ is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ICL3222CVZ when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ICL3222CVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ICL3222CVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ICL3222CVZ have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for ICL3222CVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ICL3222CVZ often in real-time on the comparison pages.
What if I can't find stock of ICL3222CVZ?
You can fill out our help required form which you can use to request a quote for ICL3222CVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.